Capital Lighting, Inc. 15384MST Landscape Ltg.-Accent 748070

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Midnight Spruce Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927105491 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Midnight Spruce Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927105491 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15384MST Landscape Ltg.-Accent - 748070 - Capital Lighting, Inc.
Columbus, OH, USA
15384MST Landscape Ltg.-Accent
748070
15384MST Landscape Ltg.-Accent 748070
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Midnight Spruce Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927105491 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 6.00
Length 6.00
Bulb
Qty: 1
Wattage: 35
Finish: Textured Midnight Spruce
Weight: 1.5
Product Name: One Light Landscape Fixture
UPC: 783927105491
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748070
Product Name 15384MST Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details