Capital Lighting, Inc. 6051WH Exterior -Spot Lights 748067

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured White Product Name: One Light Outdoor Fixture UPC: 783927605182 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured White Product Name: One Light Outdoor Fixture UPC: 783927605182 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6051WH Exterior -Spot Lights - 748067 - Capital Lighting, Inc.
Columbus, OH, USA
6051WH Exterior -Spot Lights
748067
6051WH Exterior -Spot Lights 748067
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured White Product Name: One Light Outdoor Fixture UPC: 783927605182 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Textured White
Product Name: One Light Outdoor Fixture
UPC: 783927605182
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748067
Product Name 6051WH Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details