Capital Lighting, Inc. 15079AZT Landscape Ltg.-Accent 748057

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 2 Wattage: 11.6 Finish: Textured Architectural Bronze Product Name: Two Light Landscape Fixture UPC: 783927030298 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 2 Wattage: 11.6 Finish: Textured Architectural Bronze Product Name: Two Light Landscape Fixture UPC: 783927030298 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15079AZT Landscape Ltg.-Accent - 748057 - Capital Lighting, Inc.
Columbus, OH, USA
15079AZT Landscape Ltg.-Accent
748057
15079AZT Landscape Ltg.-Accent 748057
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 2 Wattage: 11.6 Finish: Textured Architectural Bronze Product Name: Two Light Landscape Fixture UPC: 783927030298 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 6.00
Length 6.00
Bulb
Type: T5
Qty: 2
Wattage: 11.6
Finish: Textured Architectural Bronze
Product Name: Two Light Landscape Fixture
UPC: 783927030298
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748057
Product Name 15079AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details