Capital Lighting, Inc. 15087AZT Landscape Ltg.-Accent 748048

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927011549 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927011549 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15087AZT Landscape Ltg.-Accent - 748048 - Capital Lighting, Inc.
Columbus, OH, USA
15087AZT Landscape Ltg.-Accent
748048
15087AZT Landscape Ltg.-Accent 748048
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927011549 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 4.00
Length 4.00
Bulb
Qty: 1
Wattage: 50
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927011549
Category: Landscape 12V Downlight
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748048
Product Name 15087AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details