Capital Lighting, Inc. 15191BK Landscape Ltg.-Accent 748041

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape Fixture UPC: 783927028615 Category: Landscape 12V Water Glass: Heat Resistant Clear Flat Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape Fixture UPC: 783927028615 Category: Landscape 12V Water Glass: Heat Resistant Clear Flat Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15191BK Landscape Ltg.-Accent - 748041 - Capital Lighting, Inc.
Columbus, OH, USA
15191BK Landscape Ltg.-Accent
748041
15191BK Landscape Ltg.-Accent 748041
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape Fixture UPC: 783927028615 Category: Landscape 12V Water Glass: Heat Resistant Clear Flat Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.00
Length 5.00
Bulb
Qty: 1
Wattage: 50
Finish: Black
Product Name: One Light Landscape Fixture
UPC: 783927028615
Category: Landscape 12V Water
Glass: Heat Resistant Clear Flat
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748041
Product Name 15191BK Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details