Capital Lighting, Inc. 15307CO Landscape Ltg.-Path & Spread 748037

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.25 Length 25.25 Bulb Type: S8 Qty: 1 Wattage: 24 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927104883 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.25 Length 25.25 Bulb Type: S8 Qty: 1 Wattage: 24 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927104883 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15307CO Landscape Ltg.-Path & Spread - 748037 - Capital Lighting, Inc.
Columbus, OH, USA
15307CO Landscape Ltg.-Path & Spread
748037
15307CO Landscape Ltg.-Path & Spread 748037
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.25 Length 25.25 Bulb Type: S8 Qty: 1 Wattage: 24 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927104883 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 25.25
Length 25.25
Bulb
Type: S8
Qty: 1
Wattage: 24
Finish: Copper
Product Name: One Light Landscape Fixture
UPC: 783927104883
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748037
Product Name 15307CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details