Capital Lighting, Inc. 15350CO Landscape Ltg.-Path & Spread 748036

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927109130 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927109130 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15350CO Landscape Ltg.-Path & Spread - 748036 - Capital Lighting, Inc.
Columbus, OH, USA
15350CO Landscape Ltg.-Path & Spread
748036
15350CO Landscape Ltg.-Path & Spread 748036
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927109130 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.50
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Copper
Product Name: One Light Landscape Fixture
UPC: 783927109130
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748036
Product Name 15350CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details