Capital Lighting, Inc. 15165AZ Landscape Ltg.-Deck & Patio 748021

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 1.75 Length 1.75 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927123129 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 1.75 Length 1.75 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927123129 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15165AZ Landscape Ltg.-Deck & Patio - 748021 - Capital Lighting, Inc.
Columbus, OH, USA
15165AZ Landscape Ltg.-Deck & Patio
748021
15165AZ Landscape Ltg.-Deck & Patio 748021
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 1.75 Length 1.75 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927123129 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 1.75
Length 1.75
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927123129
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748021
Product Name 15165AZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details