Capital Lighting, Inc. 15320OZ Landscape Ltg.-Path & Spread 748019

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.50 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105002 Category: Landscape 12V Path & Spread Glass: Tiffany style Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.50 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105002 Category: Landscape 12V Path & Spread Glass: Tiffany style Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15320OZ Landscape Ltg.-Path & Spread - 748019 - Capital Lighting, Inc.
Columbus, OH, USA
15320OZ Landscape Ltg.-Path & Spread
748019
15320OZ Landscape Ltg.-Path & Spread 748019
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.50 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105002 Category: Landscape 12V Path & Spread Glass: Tiffany style Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 26.50
Bulb
Type: S8
Qty: 1
Wattage: 18.5
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927105002
Category: Landscape 12V Path & Spread
Glass: Tiffany style
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748019
Product Name 15320OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details