Capital Lighting, Inc. 15319PZ Landscape Ltg.-Path & Spread 748016

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.00 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Patina Bronze Product Name: One Light Landscape Fixture UPC: 783927104999 Category: Landscape 12V Path & Spread Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.00 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Patina Bronze Product Name: One Light Landscape Fixture UPC: 783927104999 Category: Landscape 12V Path & Spread Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15319PZ Landscape Ltg.-Path & Spread - 748016 - Capital Lighting, Inc.
Columbus, OH, USA
15319PZ Landscape Ltg.-Path & Spread
748016
15319PZ Landscape Ltg.-Path & Spread 748016
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.00 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Patina Bronze Product Name: One Light Landscape Fixture UPC: 783927104999 Category: Landscape 12V Path & Spread Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 27.00
Bulb
Type: S8
Qty: 1
Wattage: 18.5
Finish: Patina Bronze
Product Name: One Light Landscape Fixture
UPC: 783927104999
Category: Landscape 12V Path & Spread
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748016
Product Name 15319PZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details