Capital Lighting, Inc. 15360AZT Landscape Ltg.-Path & Spread 748004

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105378 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105378 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15360AZT Landscape Ltg.-Path & Spread - 748004 - Capital Lighting, Inc.
Columbus, OH, USA
15360AZT Landscape Ltg.-Path & Spread
748004
15360AZT Landscape Ltg.-Path & Spread 748004
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105378 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 21.00
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927105378
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748004
Product Name 15360AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details