Capital Lighting, Inc. 1691-PVD-PB Exterior -Wall Mount 747958

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 14.08 Product Name: Four Light Wall Lantern UPC: 46335863811 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 14.08 Product Name: Four Light Wall Lantern UPC: 46335863811 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1691-PVD-PB Exterior -Wall Mount - 747958 - Capital Lighting, Inc.
Columbus, OH, USA
1691-PVD-PB Exterior -Wall Mount
747958
1691-PVD-PB Exterior -Wall Mount 747958
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 14.08 Product Name: Four Light Wall Lantern UPC: 46335863811 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Length 18.75
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Brass
Weight: 14.08
Product Name: Four Light Wall Lantern
UPC: 46335863811
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747958
Product Name 1691-PVD-PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details