Capital Lighting, Inc. 1671-PVD-PB Exterior -Wall Mount 747952

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.6 Product Name: One Light Wall lantern UPC: 46335863798 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.6 Product Name: One Light Wall lantern UPC: 46335863798 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1671-PVD-PB Exterior -Wall Mount - 747952 - Capital Lighting, Inc.
Columbus, OH, USA
1671-PVD-PB Exterior -Wall Mount
747952
1671-PVD-PB Exterior -Wall Mount 747952
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.6 Product Name: One Light Wall lantern UPC: 46335863798 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Length 12.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 6.6
Product Name: One Light Wall lantern
UPC: 46335863798
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747952
Product Name 1671-PVD-PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details