Capital Lighting, Inc. 2952-BK Exterior -Wall Mount 747908

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.50 Length 30.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 46335868687 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.50 Length 30.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 46335868687 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2952-BK Exterior -Wall Mount - 747908 - Capital Lighting, Inc.
Columbus, OH, USA
2952-BK Exterior -Wall Mount
747908
2952-BK Exterior -Wall Mount 747908
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.50 Length 30.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 46335868687 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 30.50
Length 30.50
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 15
Product Name: Three Light Wall Lantern
UPC: 46335868687
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747908
Product Name 2952-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details