Capital Lighting, Inc. 10993WSRC Bathroom Fixtures-Three Lights 747892

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Chestnut Weight: 7.72 Product Name: Three Light Bath Vanity UPC: 783209013261 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Chestnut Weight: 7.72 Product Name: Three Light Bath Vanity UPC: 783209013261 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10993WSRC Bathroom Fixtures-Three Lights - 747892 - Capital Lighting, Inc.
Columbus, OH, USA
10993WSRC Bathroom Fixtures-Three Lights
747892
10993WSRC Bathroom Fixtures-Three Lights 747892
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Chestnut Weight: 7.72 Product Name: Three Light Bath Vanity UPC: 783209013261 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Roasted Chestnut
Weight: 7.72
Product Name: Three Light Bath Vanity
UPC: 783209013261
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747892
Product Name 10993WSRC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details