Capital Lighting, Inc. 10996WSRC Sconces-Single Glass 747891

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Chestnut Weight: 3.15 Product Name: One Light Wall Sconce UPC: 783209013285 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Chestnut Weight: 3.15 Product Name: One Light Wall Sconce UPC: 783209013285 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10996WSRC Sconces-Single Glass - 747891 - Capital Lighting, Inc.
Columbus, OH, USA
10996WSRC Sconces-Single Glass
747891
10996WSRC Sconces-Single Glass 747891
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Chestnut Weight: 3.15 Product Name: One Light Wall Sconce UPC: 783209013285 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roasted Chestnut
Weight: 3.15
Product Name: One Light Wall Sconce
UPC: 783209013285
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747891
Product Name 10996WSRC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details