Capital Lighting, Inc. 8838OI Sconces-Double Candle 747845

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.76 Product Name: Two Light Wall Sconce UPC: 783209883802 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.76 Product Name: Two Light Wall Sconce UPC: 783209883802 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8838OI Sconces-Double Candle - 747845 - Capital Lighting, Inc.
Columbus, OH, USA
8838OI Sconces-Double Candle
747845
8838OI Sconces-Double Candle 747845
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.76 Product Name: Two Light Wall Sconce UPC: 783209883802 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.76
Product Name: Two Light Wall Sconce
UPC: 783209883802
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747845
Product Name 8838OI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details