Capital Lighting, Inc. 11175EVOI Mid. Chandeliers-Glass Up 747819

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.27 Product Name: Five Light Chandelier UPC: 783209009516 Category: Single-Tier Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.27 Product Name: Five Light Chandelier UPC: 783209009516 Category: Single-Tier Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11175EVOI Mid. Chandeliers-Glass Up - 747819 - Capital Lighting, Inc.
Columbus, OH, USA
11175EVOI Mid. Chandeliers-Glass Up
747819
11175EVOI Mid. Chandeliers-Glass Up 747819
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.27 Product Name: Five Light Chandelier UPC: 783209009516 Category: Single-Tier Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 19.27
Product Name: Five Light Chandelier
UPC: 783209009516
Category: Single-Tier Chandelier
Glass: Embossed Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747819
Product Name 11175EVOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details