Capital Lighting, Inc. 11174EVOI Pendants-Bowl Style 747810

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.73 Product Name: Three Light Invert Bowl Pendant UPC: 783209009509 Category: Invert Bowl Pendant Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.73 Product Name: Three Light Invert Bowl Pendant UPC: 783209009509 Category: Invert Bowl Pendant Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11174EVOI Pendants-Bowl Style - 747810 - Capital Lighting, Inc.
Columbus, OH, USA
11174EVOI Pendants-Bowl Style
747810
11174EVOI Pendants-Bowl Style 747810
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.73 Product Name: Three Light Invert Bowl Pendant UPC: 783209009509 Category: Invert Bowl Pendant Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 17.73
Product Name: Three Light Invert Bowl Pendant
UPC: 783209009509
Category: Invert Bowl Pendant
Glass: Embossed Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747810
Product Name 11174EVOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details