Capital Lighting, Inc. 2701-BK Exterior -Wall Mount 747767

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.6 Product Name: One Light Wall lantern UPC: 46335866690 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.6 Product Name: One Light Wall lantern UPC: 46335866690 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2701-BK Exterior -Wall Mount - 747767 - Capital Lighting, Inc.
Columbus, OH, USA
2701-BK Exterior -Wall Mount
747767
2701-BK Exterior -Wall Mount 747767
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.6 Product Name: One Light Wall lantern UPC: 46335866690 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.6
Product Name: One Light Wall lantern
UPC: 46335866690
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747767
Product Name 2701-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details