Capital Lighting, Inc. 1542-PVD-PB Exterior -Wall Mount 747705

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Length 17.25 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 21.8 Product Name: Three Light Wall Lantern UPC: 46335844087 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Length 17.25 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 21.8 Product Name: Three Light Wall Lantern UPC: 46335844087 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1542-PVD-PB Exterior -Wall Mount - 747705 - Capital Lighting, Inc.
Columbus, OH, USA
1542-PVD-PB Exterior -Wall Mount
747705
1542-PVD-PB Exterior -Wall Mount 747705
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Length 17.25 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 21.8 Product Name: Three Light Wall Lantern UPC: 46335844087 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.25
Length 17.25
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 21.8
Product Name: Three Light Wall Lantern
UPC: 46335844087
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747705
Product Name 1542-PVD-PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details