Capital Lighting, Inc. 2827-AG Exterior -Ceiling Mount 747704

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Qty: 2 Wattage: 60 Finish: Autumn Gold Weight: 7.3 Product Name: Two Light Flush Mount UPC: 46335867680 Category: Flushmount Glass: Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Qty: 2 Wattage: 60 Finish: Autumn Gold Weight: 7.3 Product Name: Two Light Flush Mount UPC: 46335867680 Category: Flushmount Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2827-AG Exterior -Ceiling Mount - 747704 - Capital Lighting, Inc.
Columbus, OH, USA
2827-AG Exterior -Ceiling Mount
747704
2827-AG Exterior -Ceiling Mount 747704
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Qty: 2 Wattage: 60 Finish: Autumn Gold Weight: 7.3 Product Name: Two Light Flush Mount UPC: 46335867680 Category: Flushmount Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.75
Bulb
Qty: 2
Wattage: 60
Finish: Autumn Gold
Weight: 7.3
Product Name: Two Light Flush Mount
UPC: 46335867680
Category: Flushmount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747704
Product Name 2827-AG Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details