Capital Lighting, Inc. 8852/8 Pendants-Bowl Style 747649

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 31 Product Name: Eight Light Pendant UPC: 748119885285 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 31 Product Name: Eight Light Pendant UPC: 748119885285 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
8852/8 Pendants-Bowl Style - 747649 - Capital Lighting, Inc.
Columbus, OH, USA
8852/8 Pendants-Bowl Style
747649
8852/8 Pendants-Bowl Style 747649
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 31 Product Name: Eight Light Pendant UPC: 748119885285 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Polished Chrome
Weight: 31
Product Name: Eight Light Pendant
UPC: 748119885285
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747649
Product Name 8852/8 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details