Capital Lighting, Inc. 8851/6 Pendants-Bowl Style 747647

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 19 Product Name: Six Light Pendant UPC: 748119885162 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 19 Product Name: Six Light Pendant UPC: 748119885162 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
8851/6 Pendants-Bowl Style - 747647 - Capital Lighting, Inc.
Columbus, OH, USA
8851/6 Pendants-Bowl Style
747647
8851/6 Pendants-Bowl Style 747647
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 19 Product Name: Six Light Pendant UPC: 748119885162 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 19
Product Name: Six Light Pendant
UPC: 748119885162
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747647
Product Name 8851/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details