Capital Lighting, Inc. 10985WSRC Mid. Chandeliers-Glass Up 747582

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Extension: 27 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roasted Chestnut Weight: 27.56 Product Name: Six Light Chandelier UPC: 783209013223 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Extension: 27 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roasted Chestnut Weight: 27.56 Product Name: Six Light Chandelier UPC: 783209013223 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10985WSRC Mid. Chandeliers-Glass Up - 747582 - Capital Lighting, Inc.
Columbus, OH, USA
10985WSRC Mid. Chandeliers-Glass Up
747582
10985WSRC Mid. Chandeliers-Glass Up 747582
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Extension: 27 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roasted Chestnut Weight: 27.56 Product Name: Six Light Chandelier UPC: 783209013223 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Extension: 27
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Roasted Chestnut
Weight: 27.56
Product Name: Six Light Chandelier
UPC: 783209013223
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747582
Product Name 10985WSRC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details