Capital Lighting, Inc. 1761-RT Exterior -Wall Mount 747447

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Length 18.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustique Weight: 7.04 Product Name: One Light Wall lantern UPC: 46335864016 Category: Wall Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Length 18.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustique Weight: 7.04 Product Name: One Light Wall lantern UPC: 46335864016 Category: Wall Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1761-RT Exterior -Wall Mount - 747447 - Capital Lighting, Inc.
Columbus, OH, USA
1761-RT Exterior -Wall Mount
747447
1761-RT Exterior -Wall Mount 747447
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Length 18.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustique Weight: 7.04 Product Name: One Light Wall lantern UPC: 46335864016 Category: Wall Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.25
Length 18.25
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustique
Weight: 7.04
Product Name: One Light Wall lantern
UPC: 46335864016
Category: Wall Lantern
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747447
Product Name 1761-RT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details