Capital Lighting, Inc. 1766-RT Exterior -Post/Pier Head 747444

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustique Weight: 6.23 Product Name: One Light Post Lantern UPC: 46335864023 Category: Post Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustique Weight: 6.23 Product Name: One Light Post Lantern UPC: 46335864023 Category: Post Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1766-RT Exterior -Post/Pier Head - 747444 - Capital Lighting, Inc.
Columbus, OH, USA
1766-RT Exterior -Post/Pier Head
747444
1766-RT Exterior -Post/Pier Head 747444
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustique Weight: 6.23 Product Name: One Light Post Lantern UPC: 46335864023 Category: Post Lantern Glass: Clear Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustique
Weight: 6.23
Product Name: One Light Post Lantern
UPC: 46335864023
Category: Post Lantern
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747444
Product Name 1766-RT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details