Capital Lighting, Inc. 2371-ORB Exterior -Wall Mount 747430

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Wall lantern UPC: 46335920149 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Wall lantern UPC: 46335920149 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2371-ORB Exterior -Wall Mount - 747430 - Capital Lighting, Inc.
Columbus, OH, USA
2371-ORB Exterior -Wall Mount
747430
2371-ORB Exterior -Wall Mount 747430
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Wall lantern UPC: 46335920149 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: One Light Wall lantern
UPC: 46335920149
Category: Wall Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747430
Product Name 2371-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details