Capital Lighting, Inc. 30521-BZ Exterior -Wall Mount 747425

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Wall Lantern UPC: 46335909069 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Wall Lantern UPC: 46335909069 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30521-BZ Exterior -Wall Mount - 747425 - Capital Lighting, Inc.
Columbus, OH, USA
30521-BZ Exterior -Wall Mount
747425
30521-BZ Exterior -Wall Mount 747425
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Wall Lantern UPC: 46335909069 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Length 16.00
Extension: 11.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 7.7
Product Name: Two Light Wall Lantern
UPC: 46335909069
Category: Wall Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747425
Product Name 30521-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details