Capital Lighting, Inc. 2391-ORB Exterior -Wall Mount 747419

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Three Light Wall Lantern UPC: 46335865235 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Three Light Wall Lantern UPC: 46335865235 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2391-ORB Exterior -Wall Mount - 747419 - Capital Lighting, Inc.
Columbus, OH, USA
2391-ORB Exterior -Wall Mount
747419
2391-ORB Exterior -Wall Mount 747419
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Three Light Wall Lantern UPC: 46335865235 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Length 20.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 16
Product Name: Three Light Wall Lantern
UPC: 46335865235
Category: Wall Lantern
Glass: Seedy
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747419
Product Name 2391-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details