Capital Lighting, Inc. 2421-BK Exterior -Wall Mount 747413

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall lantern UPC: 46335865662 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall lantern UPC: 46335865662 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2421-BK Exterior -Wall Mount - 747413 - Capital Lighting, Inc.
Columbus, OH, USA
2421-BK Exterior -Wall Mount
747413
2421-BK Exterior -Wall Mount 747413
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall lantern UPC: 46335865662 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Length 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7
Product Name: One Light Wall lantern
UPC: 46335865662
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747413
Product Name 2421-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details