Capital Lighting, Inc. 2436-BK Exterior -Post/Pier Head 747404

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Post Lantern UPC: 46335865921 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Post Lantern UPC: 46335865921 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2436-BK Exterior -Post/Pier Head - 747404 - Capital Lighting, Inc.
Columbus, OH, USA
2436-BK Exterior -Post/Pier Head
747404
2436-BK Exterior -Post/Pier Head 747404
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Post Lantern UPC: 46335865921 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 8
Product Name: One Light Post Lantern
UPC: 46335865921
Category: Post Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747404
Product Name 2436-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details