Capital Lighting, Inc. 2442-BK Exterior -Wall Mount 747403

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 46335865969 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 46335865969 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2442-BK Exterior -Wall Mount - 747403 - Capital Lighting, Inc.
Columbus, OH, USA
2442-BK Exterior -Wall Mount
747403
2442-BK Exterior -Wall Mount 747403
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 46335865969 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.25
Length 29.25
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 15
Product Name: Three Light Wall Lantern
UPC: 46335865969
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747403
Product Name 2442-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details