Capital Lighting, Inc. 6500/1 Pendants-Glass Down 747096

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 748119650012 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 748119650012 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
6500/1 Pendants-Glass Down - 747096 - Capital Lighting, Inc.
Columbus, OH, USA
6500/1 Pendants-Glass Down
747096
6500/1 Pendants-Glass Down 747096
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 748119650012 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 748119650012
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747096
Product Name 6500/1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details