PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Galvanized
Product Name: 52`` Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Canopy: 2
Wire: 80``
Motor size: 172x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Medium Oak
Electricity Use: 68
Speeds: 163/110/65 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5647
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746679 |
| Product Name | 137525-9 Fans-Wet Location |