PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Finish: Toasted Sienna
Product Name: 42`` 5 Blade Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 25
Blade span: 42
Blade type: Semi-Square Tip
Electricity Use: 61
Speeds: 214/156/52 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4583
Airflow Efficienty: 75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746663 |
| Product Name | 143425-44 Fans-Ceiling Fans |