PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Bulb
Finish: Studio White
Product Name: 30`` 6 Blade Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Damp
Motor size: 153x12
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 25
Blade span: 30
Blade type: Semi-Square Tip
Electricity Use: 53
Speeds: 3 Speeds Low-84/High-203
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3350
Airflow Efficienty: 63
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746649 |
| Product Name | 151306-8 Fans-Ceiling Fans |