PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Uni
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 55
Light Kit: Included
Speeds: 154/105/52 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Reversible
Airflow Efficienty: 4710
Airflow Efficienty: 86
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746645 |
| Product Name | 143525-959 Fans-Ceiling Fans |