PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Toasted Sienna
Product Name: 52`` 5 Blade Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Canopy: 5.25
Wire: 80``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Rosewood
Electricity Use: 67
Speeds: 170/120/78 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5055
Airflow Efficienty: 75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746486 |
| Product Name | 135525-44 Fans-Ceiling Fans |