PRODUCT DETAILS / SPECS
Bulb
Finish: Satin Nickel
Product Name: 72`` Damp Dragonfly
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Damp
Wire: 80``
Motor size: 28
Manufacturer's Warranty: Lifetime
Blade pitch: 12
Blade type: Grey Water Resistant Canvas
Electricity Use: 100
Speeds: 88/56/37 RPM
Optional Control: Pull Chain
Reverse Air: Reversible
Airflow Efficienty: 4690
Airflow Efficienty: 47
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746485 |
| Product Name | 159725-65 Fans-Ceiling Fans |