PRODUCT DETAILS / SPECS
Bulb
Finish: Studio White
Product Name: 60`` Damp Dragonfly
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Damp
Wire: 80``
Motor size: 28
Manufacturer's Warranty: Lifetime
Blade pitch: 12
Blade type: White Water Resistant Canvas
Electricity Use: 101
Speeds: 133/88/57 RPM
Optional Control: Pull Chain
Reverse Air: Reversible
Airflow Efficienty: 5360
Airflow Efficienty: 56
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746480 |
| Product Name | 159605-8 Fans-Ceiling Fans |