PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 7.75
Bulb
Finish: Antique Brass
Product Name: 42`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x10
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 11.5
Blade span: 42
Blade type: Pointed Tip
Electricity Use: 48
Speeds: 220/175/120 RPM
Optional Control: Pull Chain/Optional
Reverse Air: Yes
Airflow Efficienty: 3812
Airflow Efficienty: 79
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746454 |
| Product Name | 11425-4 Fans-Huggers |