PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Antique White
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Canopy: 2.5
Wire: 80``
Motor size: 153x16
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 63
Speeds: 156/105/50 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4595
Airflow Efficienty: 71
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746400 |
| Product Name | 16525-67 Fans-Ceiling Fans |