Capital Lighting, Inc. F1884/1ORB Foyer/Hall Lanterns-Glass w/Frame 746354

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 13.3 Product Name: One Light Uplight Chandelier UPC: 014817259704 Category: Chandeliers Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 13.3 Product Name: One Light Uplight Chandelier UPC: 014817259704 Category: Chandeliers Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1884/1ORB Foyer/Hall Lanterns-Glass w/Frame - 746354 - Capital Lighting, Inc.
Columbus, OH, USA
F1884/1ORB Foyer/Hall Lanterns-Glass w/Frame
746354
F1884/1ORB Foyer/Hall Lanterns-Glass w/Frame 746354
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 13.3 Product Name: One Light Uplight Chandelier UPC: 014817259704 Category: Chandeliers Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 13.3
Product Name: One Light Uplight Chandelier
UPC: 014817259704
Category: Chandeliers
Glass: Opal white etched
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746354
Product Name F1884/1ORB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details