Capital Lighting, Inc. TF1557IB Mini Pendants-Rod 746290

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728081587 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728081587 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1557IB Mini Pendants-Rod - 746290 - Capital Lighting, Inc.
Columbus, OH, USA
TF1557IB Mini Pendants-Rod
746290
TF1557IB Mini Pendants-Rod 746290
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728081587 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 611728081587
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746290
Product Name TF1557IB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details