Capital Lighting, Inc. 2621-24 Mid. Chandeliers-Glass Up 746175

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Crackled Bronze W/ Silver Weight: 61 Product Name: 12 Light Crystals Chandelier UPC: 689716111196 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Crackled Bronze W/ Silver Weight: 61 Product Name: 12 Light Crystals Chandelier UPC: 689716111196 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
2621-24 Mid. Chandeliers-Glass Up - 746175 - Capital Lighting, Inc.
Columbus, OH, USA
2621-24 Mid. Chandeliers-Glass Up
746175
2621-24 Mid. Chandeliers-Glass Up 746175
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Crackled Bronze W/ Silver Weight: 61 Product Name: 12 Light Crystals Chandelier UPC: 689716111196 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 36.25
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Crackled Bronze W/ Silver
Weight: 61
Product Name: 12 Light Crystals Chandelier
UPC: 689716111196
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746175
Product Name 2621-24 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details