Capital Lighting, Inc. C7056/8 Mid. Chandeliers-Candle 746044

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Other Product Name: Eight Light Chandelier UPC: 840254003743 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Other Product Name: Eight Light Chandelier UPC: 840254003743 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
C7056/8 Mid. Chandeliers-Candle - 746044 - Capital Lighting, Inc.
Columbus, OH, USA
C7056/8 Mid. Chandeliers-Candle
746044
C7056/8 Mid. Chandeliers-Candle 746044
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Other Product Name: Eight Light Chandelier UPC: 840254003743 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Other
Product Name: Eight Light Chandelier
UPC: 840254003743
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746044
Product Name C7056/8 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details