Capital Lighting, Inc. 31401-38 Semi-Flush Mts.-Bowl Style 745768

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 68 Product Name: Three Light Semi Flush Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 68 Product Name: Three Light Semi Flush Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31401-38 Semi-Flush Mts.-Bowl Style - 745768 - Capital Lighting, Inc.
Columbus, OH, USA
31401-38 Semi-Flush Mts.-Bowl Style
745768
31401-38 Semi-Flush Mts.-Bowl Style 745768
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 68 Product Name: Three Light Semi Flush Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Weight: 68
Product Name: Three Light Semi Flush
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745768
Product Name 31401-38 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details