Capital Lighting, Inc. 25983 Bathroom Fixtures-Five+Lights 745735

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Bronze Weight: 12 Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Bronze Weight: 12 Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25983 Bathroom Fixtures-Five+Lights - 745735 - Capital Lighting, Inc.
Columbus, OH, USA
25983 Bathroom Fixtures-Five+Lights
745735
25983 Bathroom Fixtures-Five+Lights 745735
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Bronze Weight: 12 Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: English Bronze
Weight: 12
Product Name: Five Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745735
Product Name 25983 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details