Capital Lighting, Inc. 2783SVGB Mid. Chandeliers-Glass Down 744980

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.18 Product Name: Three Light Chandelier UPC: 783209278301 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.18 Product Name: Three Light Chandelier UPC: 783209278301 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2783SVGB Mid. Chandeliers-Glass Down - 744980 - Capital Lighting, Inc.
Columbus, OH, USA
2783SVGB Mid. Chandeliers-Glass Down
744980
2783SVGB Mid. Chandeliers-Glass Down 744980
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.18 Product Name: Three Light Chandelier UPC: 783209278301 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Greek Bronze
Weight: 11.18
Product Name: Three Light Chandelier
UPC: 783209278301
Category: Mini Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744980
Product Name 2783SVGB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details